Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1972DH-T1-E3 SI1972DH-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 097752-SI1972DH-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 2.8nC @ 10V Max Input Capacitance: 75pF @ 15V Maximum Rds On at Id,Vgs: 225 mOhm @ 1.3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 097752-SI1972DH-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 2.8nC @ 10V Max Input Capacitance: 75pF @ 15V Maximum Rds On at Id,Vgs: 225 mOhm @ 1.3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1972DH-T1-E3 - 097752-SI1972DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1972DH-T1-E3
097752-SI1972DH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1972DH-T1-E3 097752-SI1972DH-T1-E3
Manufacturer: Vishay Win Source Part Number: 097752-SI1972DH-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 2.8nC @ 10V Max Input Capacitance: 75pF @ 15V Maximum Rds On at Id,Vgs: 225 mOhm @ 1.3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097752-SI1972DH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.3A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 2.8nC @ 10V
Max Input Capacitance: 75pF @ 15V
Maximum Rds On at Id,Vgs: 225 mOhm @ 1.3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 1.3A MOSFET Transistor
289-SI1972DH-T1-E3
30V 1.3A MOSFET Transistor 289-SI1972DH-T1-E3
MOSFET 2N-CH 30V 1.3A SC70-6 Product overview: SI1972DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1972DH-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 1.3A SC70-6 Product overview: SI1972DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1972DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1972DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1972DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1972DH-T1-E3
MOSFET 2N-CH 30V 1.3A SC70-6

MOSFET 2N-CH 30V 1.3A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 097752-SI1972DH-T1-E3 289-SI1972DH-T1-E3 SI1972DH-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1972DH-T1-E3 30V 1.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR024N - 1020746-AUIRFR024N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 45000 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details