Manufacturer: Vishay
Win Source Part Number: 894380-SI1970DH-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 1.3A 1.25W Surface Mount SC-70-6
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI1970
Categories: Discrete Semiconductor Products
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2N-CH 30V 1.3A SC70-6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 894380-SI1970DH-T1-GE3 | SI1970DH-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1970DH-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |