Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SI1970DH-T1-E3

Description
Win Source Part Number: 1092778-SI1970DH-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 1.3A Rds On (Max) @ Id, Vgs: 225mOhm @ 1.2A, 4.5V Vgs(th) (Max) @ Id: 1.6V @ 250µA Power - Max: 1.25W Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 3.8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 95pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI1970DH-T1-E3TR,SI1 970DHT1E3,SI1970DH-T 1-E3DKR,SI1970DH-T1- E3CT Base Product Number: SI1970 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1092778-SI1970DH-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 1.3A Rds On (Max) @ Id, Vgs: 225mOhm @ 1.2A, 4.5V Vgs(th) (Max) @ Id: 1.6V @ 250µA Power - Max: 1.25W Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 3.8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 95pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI1970DH-T1-E3TR,SI1 970DHT1E3,SI1970DH-T 1-E3DKR,SI1970DH-T1- E3CT Base Product Number: SI1970 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1092778-SI1970DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1092778-SI1970DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1092778-SI1970DH-T1-E3
Win Source Part Number: 1092778-SI1970DH-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 1.3A Rds On (Max) @ Id, Vgs: 225mOhm @ 1.2A, 4.5V Vgs(th) (Max) @ Id: 1.6V @ 250µA Power - Max: 1.25W Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 3.8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 95pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI1970DH-T1-E3TR,SI1 970DHT1E3,SI1970DH-T 1-E3DKR,SI1970DH-T1- E3CT Base Product Number: SI1970 Product Status: Obsolete

Win Source Part Number: 1092778-SI1970DH-T1-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 1.3A
Rds On (Max) @ Id, Vgs: 225mOhm @ 1.2A, 4.5V
Vgs(th) (Max) @ Id: 1.6V @ 250µA
Power - Max: 1.25W
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 3.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 95pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI1970DH-T1-E3TR,SI1970DHT1E3,SI1970DH-T1-E3DKR,SI1970DH-T1-E3CT
Base Product Number: SI1970
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1970DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1970DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1970DH-T1-E3
MOSFET 2N-CH 30V 1.3A SC70-6

MOSFET 2N-CH 30V 1.3A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1092778-SI1970DH-T1-E3 SI1970DH-T1-E3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel MOSFET Transistor - 278-AUIRFZ44V - ERSAELECTRONICS PTE. LTD.
Specs
PD 115000 milliwatts
TJ -55 C (-67 F)
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details