Vishay Intertechnology, Inc. 20V 1.28A MOSFET Transistor SI1912EDH-T1

Description
MOSFET 20V 1.28A Product overview: SI1912EDH-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1912EDH-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 20V 1.28A Product overview: SI1912EDH-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1912EDH-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.28A MOSFET Transistor
285-SI1912EDH-T1
20V 1.28A MOSFET Transistor 285-SI1912EDH-T1
MOSFET 20V 1.28A Product overview: SI1912EDH-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1912EDH-T1 can be used for catalog matching and distributor lookup.

MOSFET 20V 1.28A Product overview: SI1912EDH-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1912EDH-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1912EDH-T1 - 734334-SI1912EDH-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1912EDH-T1
734334-SI1912EDH-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1912EDH-T1 734334-SI1912EDH-T1
Manufacturer: Vishay Win Source Part Number: 734334-SI1912EDH-T1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SOT363 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 734334-SI1912EDH-T1
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Reference case: SOT363
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-SI1912EDH-T1 734334-SI1912EDH-T1
Product Name 20V 1.28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1912EDH-T1
Polarity N-Channel
Unlock Full Specs
to access all available technical data