Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1901DL-T1 SI1901DL-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092775-SI1901DL-T1 Mounting: SMD (SMT) Power Dissipation: 200 mW Rise Time: 25 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): -180 mA Drain to Source Breakdown Voltage: -20 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 3.8 Ω Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092775-SI1901DL-T1 Mounting: SMD (SMT) Power Dissipation: 200 mW Rise Time: 25 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): -180 mA Drain to Source Breakdown Voltage: -20 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 3.8 Ω Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1901DL-T1 - 1092775-SI1901DL-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1901DL-T1
1092775-SI1901DL-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1901DL-T1 1092775-SI1901DL-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092775-SI1901DL-T1 Mounting: SMD (SMT) Power Dissipation: 200 mW Rise Time: 25 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): -180 mA Drain to Source Breakdown Voltage: -20 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 3.8 Ω Gate to Source Voltage (Vgs): 8 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092775-SI1901DL-T1
Mounting: SMD (SMT)
Power Dissipation: 200 mW
Rise Time: 25 ns
Fall Time: 25 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-363
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Continuous Drain Current (ID): -180 mA
Drain to Source Breakdown Voltage: -20 V
Turn-Off Delay Time: 19 ns
Drain to Source Resistance: 3.8 Ω
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092775-SI1901DL-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1901DL-T1
V(BR)DSS -20 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers
N-channel 60 V, 6.0 mΩ standard level MOSFET in LFPAK56 - BUK7Y6R0-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
View Details
6 suppliers
Advanced Linear Devices, Inc.
View Details