Vishay Intertechnology, Inc. Electronic Wholesale - SI1900DL-T1 SI1900DL-T1

Description
Manufacturer: Vishay Win Source Part Number: 756533-SI1900DL-T1 Family Name: Si1900DL Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SC70-6 Reference Date Code: 02+ Alternative Parts (Cross-Reference): DMN32D4SDW-13; DMN32D4SDW-7; PMGD400UN; PMGD400UN,115; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 756533-SI1900DL-T1 Family Name: Si1900DL Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SC70-6 Reference Date Code: 02+ Alternative Parts (Cross-Reference): DMN32D4SDW-13; DMN32D4SDW-7; PMGD400UN; PMGD400UN,115; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SI1900DL-T1 - 756533-SI1900DL-T1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SI1900DL-T1
756533-SI1900DL-T1
Electronic Wholesale - SI1900DL-T1 756533-SI1900DL-T1
Manufacturer: Vishay Win Source Part Number: 756533-SI1900DL-T1 Family Name: Si1900DL Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SC70-6 Reference Date Code: 02+ Alternative Parts (Cross-Reference): DMN32D4SDW-13; DMN32D4SDW-7; PMGD400UN; PMGD400UN,115; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 756533-SI1900DL-T1
Family Name: Si1900DL
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Reference case: SC70-6
Reference Date Code: 02+
Alternative Parts (Cross-Reference): DMN32D4SDW-13; DMN32D4SDW-7; PMGD400UN; PMGD400UN,115;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 756533-SI1900DL-T1
Product Name Electronic Wholesale - SI1900DL-T1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
60 V, 340 mA dual N-channel Trench MOSFET - 2N7002BKV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 340000 milliamps
View Details
5 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 1219544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details