Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1867DL-T1-E3 SI1867DL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064386-SI1867DL-T1-E 3 Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 1.8 V to 8 V Rds On (Typ): 480 mOhm Family Name: Si1867DL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Alternative Parts (Cross-Reference): ADP198ACPZ-R7; ADP198ACBZ-11-R7; ADP198ACBZ-R7; LT1188CT; Introduction Date: October 22, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064386-SI1867DL-T1-E 3 Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 1.8 V to 8 V Rds On (Typ): 480 mOhm Family Name: Si1867DL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Alternative Parts (Cross-Reference): ADP198ACPZ-R7; ADP198ACBZ-11-R7; ADP198ACBZ-R7; LT1188CT; Introduction Date: October 22, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1867DL-T1-E3
SI1867DL-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1867DL-T1-E3 SI1867DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 064386-SI1867DL-T1-E 3 Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 1.8 V to 8 V Rds On (Typ): 480 mOhm Family Name: Si1867DL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Alternative Parts (Cross-Reference): ADP198ACPZ-R7; ADP198ACBZ-11-R7; ADP198ACBZ-R7; LT1188CT; Introduction Date: October 22, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064386-SI1867DL-T1-E3
Packaging: Reel - TR
Output Type: P-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Load: 1.8 V to 8 V
Rds On (Typ): 480 mOhm
Family Name: Si1867DL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Alternative Parts (Cross-Reference): ADP198ACPZ-R7; ADP198ACBZ-11-R7; ADP198ACBZ-R7; LT1188CT;
Introduction Date: October 22, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SI1867DL-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SI1867DL-T1-E3
PMIC - Power Distribution Switches, Load Drivers SI1867DL-T1-E3
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SI1867DL-T1-E3 SI1867DL-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1867DL-T1-E3 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 8 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details