Manufacturer: Vishay
Win Source Part Number: 1095708-SI1865DDL-T1
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Load: 1.8 V to 12 V
Rds On (Typ): 165 mOhm
Family Name: SI1865DDL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Alternative Parts (Cross-Reference): TPD1008SA(LBSSMC,Q; TPD1008SALBS; LT1188CT; LT1188MK;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
POWER LOAD SW, HIGH SIDE, -55 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:12V; Current Limit:1.1A; On State Resistance:0.165ohm;
LOAD SWITCH, HIGH SIDE, 12V, SC-70-6; Power Load Switch Type:High Side; Input Voltage:12V; Current Limit:1.1A; On State Resistance:0.165ohm;
IC PWR SWITCH P-CHAN 1:1 SC70-6
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | SI1865DDL-T1-GE3 | 70AC6492 | SI1865DDL-T1-GE3 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1865DDL-T1-GE3 | Power Load Sw, High Side, -55 To 150Degc; Power Load Switch Type Vishay | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 1.8 V to 12 V | 12V |