Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1563EDH-T1-E3 SI1563EDH-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 135400-SI1563EDH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si1563EDH Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 570mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.13A, 880mA Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 1nC @ 4.5V Maximum Rds On at Id,Vgs: 280 mOhm @ 1.13A, 4.5V Alternative Parts (Cross-Reference): Si1553CDL-T1-GE3; AO7600; PMGD290UCEAX; PMGD290UCEA; Introduction Date: May 21, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 135400-SI1563EDH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si1563EDH Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 570mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.13A, 880mA Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 1nC @ 4.5V Maximum Rds On at Id,Vgs: 280 mOhm @ 1.13A, 4.5V Alternative Parts (Cross-Reference): Si1553CDL-T1-GE3; AO7600; PMGD290UCEAX; PMGD290UCEA; Introduction Date: May 21, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1563EDH-T1-E3 - 135400-SI1563EDH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1563EDH-T1-E3
135400-SI1563EDH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1563EDH-T1-E3 135400-SI1563EDH-T1-E3
Manufacturer: Vishay Win Source Part Number: 135400-SI1563EDH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si1563EDH Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 570mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.13A, 880mA Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 1nC @ 4.5V Maximum Rds On at Id,Vgs: 280 mOhm @ 1.13A, 4.5V Alternative Parts (Cross-Reference): Si1553CDL-T1-GE3; AO7600; PMGD290UCEAX; PMGD290UCEA; Introduction Date: May 21, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 135400-SI1563EDH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: Si1563EDH
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 570mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.13A, 880mA
Gate-Source Threshold Voltage: 1V @ 100μA
Max Gate Charge: 1nC @ 4.5V
Maximum Rds On at Id,Vgs: 280 mOhm @ 1.13A, 4.5V
Alternative Parts (Cross-Reference): Si1553CDL-T1-GE3; AO7600; PMGD290UCEAX; PMGD290UCEA;
Introduction Date: May 21, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V 1.13A MOSFET Transistor
278-SI1563EDH-T1-E3
P-Channel 20V 1.13A MOSFET Transistor 278-SI1563EDH-T1-E3
N/P-Channel MOSFET 20V 1.13A SOT-363-6 490mR Product overview: SI1563EDH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1563EDH-T1-E3 can be used for catalog matching and distributor lookup.

N/P-Channel MOSFET 20V 1.13A SOT-363-6 490mR Product overview: SI1563EDH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1563EDH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI1563EDH-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1563EDH-T1-E3
FET, MOSFET Arrays SI1563EDH-T1-E3
MOSFET N/P-CH 20V 1.13A SC70-6

MOSFET N/P-CH 20V 1.13A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1563EDH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1563EDH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1563EDH-T1-E3
MOSFET N/P-CH 20V 1.13A SC70-6

MOSFET N/P-CH 20V 1.13A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 135400-SI1563EDH-T1-E3 278-SI1563EDH-T1-E3 SI1563EDH-T1-E3 SI1563EDH-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1563EDH-T1-E3 P-Channel 20V 1.13A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; N and P-Channel
V(BR)DSS 20 volts 20 volts
PD 570 milliwatts 570 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data