Vishay Precision Group 20V 8V MOSFET Transistor SI1555DL-T1-E3

Description
MOSFET N/P-CH 20V/8V SC70-6 Product overview: SI1555DL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1555DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V/8V SC70-6 Product overview: SI1555DL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1555DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8V MOSFET Transistor
289-SI1555DL-T1-E3
20V 8V MOSFET Transistor 289-SI1555DL-T1-E3
MOSFET N/P-CH 20V/8V SC70-6 Product overview: SI1555DL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1555DL-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V/8V SC70-6 Product overview: SI1555DL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1555DL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1555DL-T1-E3 - 122785-SI1555DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1555DL-T1-E3
122785-SI1555DL-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1555DL-T1-E3 122785-SI1555DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 122785-SI1555DL-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 20V, 8V Continuous Drain Current at 25°C: 660mA, 570mA Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 1.2nC @ 4.5V Maximum Rds On at Id,Vgs: 385 mOhm @ 660mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 122785-SI1555DL-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 20V, 8V
Continuous Drain Current at 25°C: 660mA, 570mA
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 1.2nC @ 4.5V
Maximum Rds On at Id,Vgs: 385 mOhm @ 660mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual N/p Channel Mosfet, 20V, Sc-70; Transistor Polarity Vishay - 65K2700 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 20V, Sc-70; Transistor Polarity Vishay
65K2700
Dual N/p Channel Mosfet, 20V, Sc-70; Transistor Polarity Vishay 65K2700
DUAL N/P CHANNEL MOSFET, 20V, SC-70; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:660mA; On Resistance Rds(on):0.32ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 20V, SC-70; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:660mA; On Resistance Rds(on):0.32ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SI1555DL-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1555DL-T1-E3
FET, MOSFET Arrays SI1555DL-T1-E3
MOSFET N/P-CH 20V/8V SC70-6

MOSFET N/P-CH 20V/8V SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1555DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1555DL-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1555DL-T1-E3
MOSFET N/P-CH 20V/8V SC70-6

MOSFET N/P-CH 20V/8V SC70-6

Supplier's Site
MOSFET N/P-CH 20V/8V SC70-6 - 880-SI1555DL-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 20V/8V SC70-6
880-SI1555DL-T1-E3
MOSFET N/P-CH 20V/8V SC70-6 880-SI1555DL-T1-E3
MOSFET N/P-CH 20V/8V SC70-6

MOSFET N/P-CH 20V/8V SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI1555DL-T1-E3 122785-SI1555DL-T1-E3 65K2700 SI1555DL-T1-E3 SI1555DL-T1-E3 880-SI1555DL-T1-E3
Product Name 20V 8V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1555DL-T1-E3 Dual N/p Channel Mosfet, 20V, Sc-70; Transistor Polarity Vishay FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N/P-CH 20V/8V SC70-6
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SC-70-6 (SOT-363) TO-3 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity P-Channel P-Channel P-Channel; N and P-Channel
V(BR)DSS 20 to 8 volts 20 to 8 volts -8 volts
Unlock Full Specs
to access all available technical data

Similar Products

FETs - Single - AUIRFS8409-7P - 737055-AUIRFS8409-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
QG 460 nC
View Details
9 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers