Vishay Intertechnology, Inc. 30V 2.8A MOSFET Transistor SI1426DH-T1-GE3

Description
MOSFET N-CH 30V 2.8A SC70-6 Product overview: SI1426DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1426DH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 2.8A SC70-6 Product overview: SI1426DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1426DH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2.8A MOSFET Transistor
278-SI1426DH-T1-GE3
30V 2.8A MOSFET Transistor 278-SI1426DH-T1-GE3
MOSFET N-CH 30V 2.8A SC70-6 Product overview: SI1426DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1426DH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2.8A SC70-6 Product overview: SI1426DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1426DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1426DH-T1-GE3 - 115046-SI1426DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1426DH-T1-GE3
115046-SI1426DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1426DH-T1-GE3 115046-SI1426DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 115046-SI1426DH-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Family Name: Si1426DH Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.6A, 10V Alternative Parts (Cross-Reference): TSM1426CU6; TSM1424CU6 RF; Si1416EDH-T1-GE3; Introduction Date: February 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115046-SI1426DH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: Si1426DH
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3.6A, 10V
Alternative Parts (Cross-Reference): TSM1426CU6; TSM1424CU6 RF; Si1416EDH-T1-GE3;
Introduction Date: February 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1426DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1426DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1426DH-T1-GE3
MOSFET N-CH 30V 2.8A SC70-6

MOSFET N-CH 30V 2.8A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1426DH-T1-GE3 115046-SI1426DH-T1-GE3 SI1426DH-T1-GE3
Product Name 30V 2.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1426DH-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF4905L - Rochester Electronics
Specs
Polarity P-Channel
rDS(on) 0.0200 ohms
Package Type TO-262
View Details
6 suppliers