Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1413DH-T1 SI1413DH-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092774-SI1413DH-T1 Mounting: SMD (SMT) Power Dissipation: 1 W Number of Pins: 6 Rise Time: 32 ns Fall Time: 32 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363-6 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 2.3 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 34 ns Drain to Source Resistance: 220 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092774-SI1413DH-T1 Mounting: SMD (SMT) Power Dissipation: 1 W Number of Pins: 6 Rise Time: 32 ns Fall Time: 32 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363-6 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 2.3 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 34 ns Drain to Source Resistance: 220 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1413DH-T1 - 1092774-SI1413DH-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1413DH-T1
1092774-SI1413DH-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1413DH-T1 1092774-SI1413DH-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092774-SI1413DH-T1 Mounting: SMD (SMT) Power Dissipation: 1 W Number of Pins: 6 Rise Time: 32 ns Fall Time: 32 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363-6 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 2.3 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 34 ns Drain to Source Resistance: 220 mΩ Gate to Source Voltage (Vgs): 8 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092774-SI1413DH-T1
Mounting: SMD (SMT)
Power Dissipation: 1 W
Number of Pins: 6
Rise Time: 32 ns
Fall Time: 32 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-363-6
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 2.3 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 34 ns
Drain to Source Resistance: 220 mΩ
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1092774-SI1413DH-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1413DH-T1
Package Type SOT3; SOT-363-6
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGBG25N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers