Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1404BDH-T1-E3 SI1404BDH-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064381-SI1404BDH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.32W (Ta), 2.28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.9A (Ta), 2.37A (Tc) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 2.7nC @ 4.5V Max Input Capacitance: 100pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 238 mOhm @ 1.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064381-SI1404BDH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.32W (Ta), 2.28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.9A (Ta), 2.37A (Tc) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 2.7nC @ 4.5V Max Input Capacitance: 100pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 238 mOhm @ 1.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1404BDH-T1-E3 - 064381-SI1404BDH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1404BDH-T1-E3
064381-SI1404BDH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1404BDH-T1-E3 064381-SI1404BDH-T1-E3
Manufacturer: Vishay Win Source Part Number: 064381-SI1404BDH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.32W (Ta), 2.28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.9A (Ta), 2.37A (Tc) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 2.7nC @ 4.5V Max Input Capacitance: 100pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 238 mOhm @ 1.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064381-SI1404BDH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.32W (Ta), 2.28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.9A (Ta), 2.37A (Tc)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 2.7nC @ 4.5V
Max Input Capacitance: 100pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 238 mOhm @ 1.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 1.9A 2.37A MOSFET Transistor
278-SI1404BDH-T1-E3
30V 1.9A 2.37A MOSFET Transistor 278-SI1404BDH-T1-E3
MOSFET N-CH 30V 1.9A/2.37A SC70 Product overview: SI1404BDH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A, 2.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, 2.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1404BDH-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.9A/2.37A SC70 Product overview: SI1404BDH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A, 2.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, 2.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1404BDH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1404BDH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1404BDH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1404BDH-T1-E3
MOSFET N-CH 30V 1.9A/2.37A SC70

MOSFET N-CH 30V 1.9A/2.37A SC70

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 1.9A 2.25W

MOSFET 30V 1.9A 2.25W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064381-SI1404BDH-T1-E3 278-SI1404BDH-T1-E3 SI1404BDH-T1-E3 SI1404BDH-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1404BDH-T1-E3 30V 1.9A 2.37A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 1320 to 2280 milliwatts 1320 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products