Vishay Intertechnology, Inc. N-Channel MOSFET Transistor SI1402DH-T1-E3

Description
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SI1402DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1402DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SI1402DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1402DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
285-SI1402DH-T1-E3
N-Channel MOSFET Transistor 285-SI1402DH-T1-E3
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SI1402DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1402DH-T1-E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SI1402DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1402DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1402DH-T1-E3 - 1095683-SI1402DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1402DH-T1-E3
1095683-SI1402DH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1402DH-T1-E3 1095683-SI1402DH-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095683-SI1402DH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 950mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 4.5nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 77 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095683-SI1402DH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 950mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 4.5nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 77 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI1402DH-T1-E3 1095683-SI1402DH-T1-E3
Product Name N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1402DH-T1-E3
Polarity N-Channel N-Channel; N-Channel
PD 950 milliwatts 950 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFL024N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
MOSFETs - 1827013P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSSOP
View Details
Dual N-channel 30 V, 5.1 mOhm standard level MOSFET - BUK7K5R1-30E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 40000 milliamps
View Details
5 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers