Vishay Intertechnology, Inc. 12V 0.85A MOSFET Transistor SI1307DL-T1-GE3

Description
MOSFET P-CH 12V 0.85A SOT323-3 Product overview: SI1307DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.85A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1307DL-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 0.85A SOT323-3 Product overview: SI1307DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.85A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1307DL-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.85A MOSFET Transistor
285-SI1307DL-T1-GE3
12V 0.85A MOSFET Transistor 285-SI1307DL-T1-GE3
MOSFET P-CH 12V 0.85A SOT323-3 Product overview: SI1307DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.85A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1307DL-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 0.85A SOT323-3 Product overview: SI1307DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.85A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1307DL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1307DL-T1-GE3 - 099404-SI1307DL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1307DL-T1-GE3
099404-SI1307DL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1307DL-T1-GE3 099404-SI1307DL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 099404-SI1307DL-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 290mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 850mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 5nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 290 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 099404-SI1307DL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 290mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 850mA (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 5nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 290 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI1307DL-T1-GE3 099404-SI1307DL-T1-GE3
Product Name 12V 0.85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1307DL-T1-GE3
PD 290 milliwatts 290 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel; P-Channel
Unlock Full Specs
to access all available technical data