Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1305EDL-T1-GE3 SI1305EDL-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 064379-SI1305EDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 290mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 860mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 4nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 280 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064379-SI1305EDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 290mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 860mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 4nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 280 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1305EDL-T1-GE3 - 064379-SI1305EDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1305EDL-T1-GE3
064379-SI1305EDL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1305EDL-T1-GE3 064379-SI1305EDL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064379-SI1305EDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 290mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 860mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 4nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 280 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064379-SI1305EDL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 290mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 860mA (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 4nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 280 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 0.86A MOSFET Transistor
285-SI1305EDL-T1-GE3
8V 0.86A MOSFET Transistor 285-SI1305EDL-T1-GE3
MOSFET P-CH 8V 0.86A SOT323-3 Product overview: SI1305EDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 0.86A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1305EDL-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 0.86A SOT323-3 Product overview: SI1305EDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 0.86A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1305EDL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064379-SI1305EDL-T1-GE3 285-SI1305EDL-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1305EDL-T1-GE3 8V 0.86A MOSFET Transistor
Polarity P-Channel; P-Channel
V(BR)DSS 8 volts
PD 290 milliwatts 290 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT26; TSOT-26
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6C2R1-55C,118 - 770649-BUK6C2R1-55C,118 - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers
CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers