Vishay Intertechnology, Inc. 8V 0.86A MOSFET Transistor SI1305DL-T1-GE3

Description
MOSFET P-CH 8V 0.86A SC-70-3 Product overview: SI1305DL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 0.86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1305DL-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 8V 0.86A SC-70-3 Product overview: SI1305DL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 0.86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1305DL-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 0.86A MOSFET Transistor
278-SI1305DL-T1-GE3
8V 0.86A MOSFET Transistor 278-SI1305DL-T1-GE3
MOSFET P-CH 8V 0.86A SC-70-3 Product overview: SI1305DL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 0.86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1305DL-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 0.86A SC-70-3 Product overview: SI1305DL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 0.86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1305DL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1305DL-T1-GE3 - 115044-SI1305DL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1305DL-T1-GE3
115044-SI1305DL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1305DL-T1-GE3 115044-SI1305DL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 115044-SI1305DL-T1-G E3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 290mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 860mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 4nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 280 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115044-SI1305DL-T1-GE3
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 290mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 860mA (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 4nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 280 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET P-CH 8V 0.86A SC-70-3 - 880-SI1305DL-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 8V 0.86A SC-70-3
880-SI1305DL-T1-GE3
MOSFET P-CH 8V 0.86A SC-70-3 880-SI1305DL-T1-GE3
MOSFET P-CH 8V 0.86A SC-70-3

MOSFET P-CH 8V 0.86A SC-70-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1305DL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1305DL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1305DL-T1-GE3
MOSFET P-CH 8V 0.86A SC-70-3

MOSFET P-CH 8V 0.86A SC-70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1305DL-T1-GE3 115044-SI1305DL-T1-GE3 880-SI1305DL-T1-GE3 SI1305DL-T1-GE3
Product Name 8V 0.86A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1305DL-T1-GE3 MOSFET P-CH 8V 0.86A SC-70-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 290 milliwatts 290 milliwatts 290 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Cut Tape (CT) SOT3; SOT323; SC-70-3 SOT323; SC-70, SOT-323
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Tape Reel; Cut Tape (CT) Cut Tape (CT)
Polarity P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRFR3504ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers