Vishay Precision Group 20V 670MA MOSFET Transistor SI1303DL-T1-E3

Description
MOSFET P-CH 20V 670MA SC70-3 Product overview: SI1303DL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 670MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 670MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1303DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 20V 670MA SC70-3 Product overview: SI1303DL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 670MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 670MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1303DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 670MA MOSFET Transistor
278-SI1303DL-T1-E3
20V 670MA MOSFET Transistor 278-SI1303DL-T1-E3
MOSFET P-CH 20V 670MA SC70-3 Product overview: SI1303DL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 670MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 670MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1303DL-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 670MA SC70-3 Product overview: SI1303DL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 670MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 670MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1303DL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET P-CH 20V 670MA SOT323-3 - 880-SI1303DL-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 670MA SOT323-3
880-SI1303DL-T1-E3
MOSFET P-CH 20V 670MA SOT323-3 880-SI1303DL-T1-E3
MOSFET P-CH 20V 670MA SOT323-3

MOSFET P-CH 20V 670MA SOT323-3

Supplier's Site
Transistor; Channel Type Vishay - 65K1915 - Newark, An Avnet Company
Chicago, IL, United States
Transistor; Channel Type Vishay
65K1915
Transistor; Channel Type Vishay 65K1915
TRANSISTOR; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:720mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.4V; Power Dissipation:340mW RoHS Compliant: Yes

TRANSISTOR; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:720mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.4V; Power Dissipation:340mW RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1303DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1303DL-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1303DL-T1-E3
MOSFET P-CH 20V 670MA SC70-3

MOSFET P-CH 20V 670MA SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SI1303DL-T1-E3 880-SI1303DL-T1-E3 65K1915 SI1303DL-T1-E3
Product Name 20V 670MA MOSFET Transistor MOSFET P-CH 20V 670MA SOT323-3 Transistor; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 290 milliwatts 290 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-3 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data