Vishay Intertechnology, Inc. Electrical Parts - SI1302DL-T1 SI1302DL-T1

Description
Manufacturer: Vishay Win Source Part Number: 1248755-SI1302DL-T1 Family Name: Si1302DL Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): PMF400UN; PMF400UN,115; 2SK1586-T1-AZ; 2SK1586-T2-AZ ; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1248755-SI1302DL-T1 Family Name: Si1302DL Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): PMF400UN; PMF400UN,115; 2SK1586-T1-AZ; 2SK1586-T2-AZ ; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI1302DL-T1 - 1248755-SI1302DL-T1 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI1302DL-T1
1248755-SI1302DL-T1
Electrical Parts - SI1302DL-T1 1248755-SI1302DL-T1
Manufacturer: Vishay Win Source Part Number: 1248755-SI1302DL-T1 Family Name: Si1302DL Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): PMF400UN; PMF400UN,115; 2SK1586-T1-AZ; 2SK1586-T2-AZ ; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1248755-SI1302DL-T1
Family Name: Si1302DL
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): PMF400UN; PMF400UN,115; 2SK1586-T1-AZ; 2SK1586-T2-AZ ;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1248755-SI1302DL-T1
Product Name Electrical Parts - SI1302DL-T1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 1220203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
 - LM9061M - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details