Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI1079X-T1-GE3

Description
Win Source Part Number: 1277903-SI1079X-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.44A (Ta) Rds On (Max) @ Id, Vgs: 100mOhm @ 1.4A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 330mW (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: SC-89-6 Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI1079 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277903-SI1079X-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.44A (Ta) Rds On (Max) @ Id, Vgs: 100mOhm @ 1.4A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 330mW (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: SC-89-6 Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI1079 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277903-SI1079X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277903-SI1079X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277903-SI1079X-T1-GE3
Win Source Part Number: 1277903-SI1079X-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.44A (Ta) Rds On (Max) @ Id, Vgs: 100mOhm @ 1.4A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 330mW (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: SC-89-6 Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI1079 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1277903-SI1079X-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 1.44A (Ta)
Rds On (Max) @ Id, Vgs: 100mOhm @ 1.4A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 330mW (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SC-89-6
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Base Product Number: SI1079
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Mosfet, P-Ch, 30V, 1.44A, Sc-89 Rohs Compliant Vishay - 26AK5817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 1.44A, Sc-89 Rohs Compliant Vishay
26AK5817
Mosfet, P-Ch, 30V, 1.44A, Sc-89 Rohs Compliant Vishay 26AK5817
MOSFET, P-CH, 30V, 1.44A, SC-89 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 1.44A, SC-89 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 12V Vgs SC89-6

MOSFET -30V Vds 12V Vgs SC89-6

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1079X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1079X-T1-GE3
MOSFET P-CH 30V 1.44A SC89-6

MOSFET P-CH 30V 1.44A SC89-6

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277903-SI1079X-T1-GE3 26AK5817 SI1079X-T1-GE3 SI1079X-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, P-Ch, 30V, 1.44A, Sc-89 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data