Vishay Intertechnology, Inc. 12V 1.18A MOSFET Transistor SI1065X-T1-E3

Description
P-CH MOSFET 12V 1.18A 130mR SC SM Product overview: SI1065X-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1065X-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 12V 1.18A 130mR SC SM Product overview: SI1065X-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1065X-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.18A MOSFET Transistor
285-SI1065X-T1-E3
12V 1.18A MOSFET Transistor 285-SI1065X-T1-E3
P-CH MOSFET 12V 1.18A 130mR SC SM Product overview: SI1065X-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1065X-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 12V 1.18A 130mR SC SM Product overview: SI1065X-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1065X-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1065X-T1-E3 - 120834-SI1065X-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1065X-T1-E3
120834-SI1065X-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1065X-T1-E3 120834-SI1065X-T1-E3
Manufacturer: Vishay Win Source Part Number: 120834-SI1065X-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 236mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 12V Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 10.8nC @ 5V Max Input Capacitance: 480pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 156 mOhm @ 1.18A, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120834-SI1065X-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 236mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 12V
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 10.8nC @ 5V
Max Input Capacitance: 480pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 156 mOhm @ 1.18A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI1065X-T1-E3 120834-SI1065X-T1-E3
Product Name 12V 1.18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1065X-T1-E3
Polarity P-Channel P-Channel; P-Channel
PD 236 milliwatts 236 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
7 suppliers
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
MOSFETs - 7920875 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers