MOSFET N-CH 20V SC89-3
MOSFET 20V 606mA 0.25W 420mohm @ 4.5V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI1046X-T1-GE3 | SI1046X-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SC-89, SOT-490 |