Manufacturer: Vishay
Win Source Part Number: 106519-SI1033X-T1-GE
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 145mA
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 20V 0.145A SC89 Product overview: SI1033X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.145A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1033X-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 0.145A SC89
MOSFET 20V 150mA 280mW 8.0ohm @ 4.5V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 106519-SI1033X-T1-GE3 | 289-SI1033X-T1-GE3 | SI1033X-T1-GE3 | SI1033X-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1033X-T1-GE3 | 20V 0.145A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | |||
| V(BR)DSS | 20 volts | |||
| PD | 250 milliwatts |