Vishay Precision Group P Channel, Mosfet, -60V, -500Ma, Sc-89, Full Reel; Transistor Polarity Vishay SI1025X-T1-GE3.

Description
P CHANNEL, MOSFET, -60V, -500mA, SC-89, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; On Resistance Rds(on):4ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: No
Description
P CHANNEL, MOSFET, -60V, -500mA, SC-89, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; On Resistance Rds(on):4ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
P Channel, Mosfet, -60V, -500Ma, Sc-89, Full Reel; Transistor Polarity Vishay - 30AC0127 - Newark, An Avnet Company
Chicago, IL, United States
P Channel, Mosfet, -60V, -500Ma, Sc-89, Full Reel; Transistor Polarity Vishay
30AC0127
P Channel, Mosfet, -60V, -500Ma, Sc-89, Full Reel; Transistor Polarity Vishay 30AC0127
P CHANNEL, MOSFET, -60V, -500mA, SC-89, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; On Resistance Rds(on):4ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: No

P CHANNEL, MOSFET, -60V, -500mA, SC-89, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; On Resistance Rds(on):4ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 30AC0127
Product Name P Channel, Mosfet, -60V, -500Ma, Sc-89, Full Reel; Transistor Polarity Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1574619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
60 V, N-channel Trench MOSFET - BSS138AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers