Vishay Precision Group Mosfet, N Channel, 60V, 0.33A, Sc-75A-3, Full Reel; Channel Type Vishay SI1022R-T1-GE3.

Description
MOSFET, N CHANNEL, 60V, 0.33A, SC-75A-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:330mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:250mW RoHS Compliant: No
Description
MOSFET, N CHANNEL, 60V, 0.33A, SC-75A-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:330mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:250mW RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 60V, 0.33A, Sc-75A-3, Full Reel; Channel Type Vishay - 26AC3309 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.33A, Sc-75A-3, Full Reel; Channel Type Vishay
26AC3309
Mosfet, N Channel, 60V, 0.33A, Sc-75A-3, Full Reel; Channel Type Vishay 26AC3309
MOSFET, N CHANNEL, 60V, 0.33A, SC-75A-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:330mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:250mW RoHS Compliant: No

MOSFET, N CHANNEL, 60V, 0.33A, SC-75A-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:330mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:250mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC3309
Product Name Mosfet, N Channel, 60V, 0.33A, Sc-75A-3, Full Reel; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R016M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
Mosfet, P Channel, 30V, 0.52A, Sot23; Channel Type Nexperia - 71T6945 - Newark, An Avnet Company
Specs
Polarity P-Channel
IDSS 520 milliamps
Package Type TO-3
View Details
MOSFETs - 1220589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details