Vishay Precision Group Chassis Mount Resistors SH504R700JS03

Description
SFERNICE FIXED RESISTORS
Description
SFERNICE FIXED RESISTORS
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, SH Series, with a resistance of 4.7 Ohm and a power rating of 50 W, is designed for high power dissipation applications. It features a tolerance of 5% and a temperature coefficient of 50 ppm/°C, making it suitable for industrial use under harsh environmental conditions. The resistor is RoHS compliant, ensuring it meets environmental standards. It is capable of withstanding a limiting element voltage of 1285 V and has a dielectric strength of 2000 V. The component is built for good mechanical protection and can utilize heatsink capabilities for enhanced thermal management.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, SH Series, with a resistance of 4.7 Ohm and a power rating of 50 W, is designed for high power dissipation applications. It features a tolerance of 5% and a temperature coefficient of 50 ppm/°C, making it suitable for industrial use under harsh environmental conditions. The resistor is RoHS compliant, ensuring it meets environmental standards. It is capable of withstanding a limiting element voltage of 1285 V and has a dielectric strength of 2000 V. The component is built for good mechanical protection and can utilize heatsink capabilities for enhanced thermal management.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - SH504R700JS03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SH504R700JS03
Chassis Mount Resistors SH504R700JS03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sh Series, 4.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Vishay - 16M4353 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sh Series, 4.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Vishay
16M4353
Through Hole Wirewound Resistor, Sh Series, 4.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Vishay 16M4353
Through Hole Wirewound Resistor, SH Series, 4.7 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, SH Series, 4.7 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SH504R700JS03 16M4353
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Sh Series, 4.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details