Vishay Precision Group Resistors - Chassis Mount Resistors SH2520R00JS03

Description
Win Source Part Number: 1151551-SH2520R00JS0 3 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-SH2520R00JS03
Request a Quote Datasheet
Description
Win Source Part Number: 1151551-SH2520R00JS0 3 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-SH2520R00JS03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1151551-SH2520R00JS03
Resistors - Chassis Mount Resistors 1151551-SH2520R00JS03
Win Source Part Number: 1151551-SH2520R00JS0 3 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-SH2520R00JS03

Win Source Part Number: 1151551-SH2520R00JS03
Category: Resistors>Chassis Mount Resistors
Series: *
Package: Bag
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: 716-SH2520R00JS03

Buy Now
SFERNICE FIXED RESISTORS Product overview: SH2520R00JS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SH2520R00JS03 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: SH2520R00JS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SH2520R00JS03 can be used for catalog matching and distributor lookup.

Supplier's Site
Sh 25 20U 5% Ba10 E1 / Bag Vishay - 70M5904 - Newark, An Avnet Company
Chicago, IL, United States
Sh 25 20U 5% Ba10 E1 / Bag Vishay
70M5904
Sh 25 20U 5% Ba10 E1 / Bag Vishay 70M5904
SH 25 20U 5% BA10 e1 / BAG

SH 25 20U 5% BA10 e1 / BAG

Supplier's Site
Chassis Mount Resistors - SH2520R00JS03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SH2520R00JS03
Chassis Mount Resistors SH2520R00JS03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1151551-SH2520R00JS03 54-SH2520R00JS03 70M5904 SH2520R00JS03
Product Name Resistors - Chassis Mount Resistors Resistor Sh 25 20U 5% Ba10 E1 / Bag Vishay Chassis Mount Resistors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details