Vishay Precision Group Chassis Mount Resistors SH25100R0JS03

Description
SFERNICE FIXED RESISTORS
Description
SFERNICE FIXED RESISTORS
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, SH Series, with a resistance of 100 Ohm and a power rating of 25 W, is designed for high power dissipation applications. It features a tolerance of 5% and a temperature coefficient of 50 ppm/°C, making it suitable for precise applications. The resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is built to withstand harsh industrial conditions, with a temperature range of -55 °C to +200 °C. The component is capable of handling momentary overloads and has good mechanical protection, making it a reliable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, SH Series, with a resistance of 100 Ohm and a power rating of 25 W, is designed for high power dissipation applications. It features a tolerance of 5% and a temperature coefficient of 50 ppm/°C, making it suitable for precise applications. The resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is built to withstand harsh industrial conditions, with a temperature range of -55 °C to +200 °C. The component is capable of handling momentary overloads and has good mechanical protection, making it a reliable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - SH25100R0JS03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SH25100R0JS03
Chassis Mount Resistors SH25100R0JS03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sh Series, 100 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Vishay - 26M3029 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sh Series, 100 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Vishay
26M3029
Through Hole Wirewound Resistor, Sh Series, 100 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Vishay 26M3029
Through Hole Wirewound Resistor, SH Series, 100 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, SH Series, 100 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SH25100R0JS03 26M3029
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Sh Series, 100 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details