Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SGL41-60-E3/1

Description
Win Source Part Number: 1281950-SGL41-60-E3/ 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 4,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: GL41 (DO-213AB) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SGL41-60-E3/1TR,SGL4 1-60-E3/1TR Base Product Number: SGL41 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281950-SGL41-60-E3/ 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 4,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: GL41 (DO-213AB) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SGL41-60-E3/1TR,SGL4 1-60-E3/1TR Base Product Number: SGL41 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281950-SGL41-60-E3/1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281950-SGL41-60-E3/1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281950-SGL41-60-E3/1
Win Source Part Number: 1281950-SGL41-60-E3/ 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 4,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: GL41 (DO-213AB) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SGL41-60-E3/1TR,SGL4 1-60-E3/1TR Base Product Number: SGL41 Product Status: Obsolete

Win Source Part Number: 1281950-SGL41-60-E3/1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 4,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-213AB, MELF
Supplier Device Package: GL41 (DO-213AB)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SGL41-60-E3/1TR,SGL41-60-E3/1TR
Base Product Number: SGL41
Product Status: Obsolete

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-SGL41-60-E3/1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SGL41-60-E3/1
Schottky 60V 1A Diode and Rectifier 280-SGL41-60-E3/1
DIODE SCHOTTKY 60V 1A GL41 Product overview: SGL41-60-E3/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60-E3/1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A GL41 Product overview: SGL41-60-E3/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60-E3/1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SGL41-60-E3/1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SGL41-60-E3/1-ND
Single Diodes SGL41-60-E3/1-ND
Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Schottky Diodes Rectifiers Diodes
Product Number 1281950-SGL41-60-E3/1 280-SGL41-60-E3/1 SGL41-60-E3/1-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 1A Diode and Rectifier Single Diodes
Package DO-213AB, MELF Bulk
Unlock Full Specs
to access all available technical data