Vishay Intertechnology, Inc. Schottky 60V 1A Diode and Rectifier SGL41-60/96

Description
DIODE SCHOTTKY 60V 1A GL41 Product overview: SGL41-60/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A GL41 Product overview: SGL41-60/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-SGL41-60/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SGL41-60/96
Schottky 60V 1A Diode and Rectifier 280-SGL41-60/96
DIODE SCHOTTKY 60V 1A GL41 Product overview: SGL41-60/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60/96 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A GL41 Product overview: SGL41-60/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281829-SGL41-60/96 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281829-SGL41-60/96
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281829-SGL41-60/96
Win Source Part Number: 1281829-SGL41-60/96 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: GL41 (DO-213AB) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SGL41-60/54,SGL41-60 GICT,SGL41-60/54GICT ,SGL41-60GITR,SGL41- 60/96GITR,SGL41-60/2 GITR,SGL416096,SGL41 -60/1GITR,SGL41-60/1 GICT,SGL41-60/1,SGL4 1-60/1GITR,SGL41-60/ 2GICT,SGL41-60/2,SGL 41-60/2GICT,SGL41-60 /54GITR,SGL41-60 TR,SGL41-60/54GICT,S GL41-60/96GICT,SGL41 -60,SGL41-60/2GITR,S GL41-60GICT,SGL41-60 /54GITR,SGL41-60GITR ,SGL41-60/1GICT Base Product Number: SGL41 RoHS Status: RoHS non-compliant

Win Source Part Number: 1281829-SGL41-60/96
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-213AB, MELF
Supplier Device Package: GL41 (DO-213AB)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SGL41-60/54,SGL41-60GICT,SGL41-60/54GICT,SGL41-60GITR,SGL41-60/96GITR,SGL41-60/2GITR,SGL416096,SGL41-60/1GITR,SGL41-60/1GICT,SGL41-60/1,SGL41-60/1GITR,SGL41-60/2GICT,SGL41-60/2,SGL41-60/2GICT,SGL41-60/54GITR,SGL41-60 TR,SGL41-60/54GICT,SGL41-60/96GICT,SGL41-60,SGL41-60/2GITR,SGL41-60GICT,SGL41-60/54GITR,SGL41-60GITR,SGL41-60/1GICT
Base Product Number: SGL41
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SGL41-60/96 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SGL41-60/96
Discrete Semiconductor Products - Diodes - Rectifiers SGL41-60/96
DIODE SCHOTTKY 60V 1A GL41

DIODE SCHOTTKY 60V 1A GL41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SGL41-60/96 1281829-SGL41-60/96 SGL41-60/96
Product Name Schottky 60V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-213AB, MELF
Unlock Full Specs
to access all available technical data