Vishay Intertechnology, Inc. Single Diodes SGL41-50-E3/97

Description
Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)
Request a Quote Datasheet
Description
Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SGL41-50-E3/97-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SGL41-50-E3/97-ND
Single Diodes SGL41-50-E3/97-ND
Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Schottky 50V 1A Diode and Rectifier - 280-SGL41-50-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-SGL41-50-E3/97
Schottky 50V 1A Diode and Rectifier 280-SGL41-50-E3/97
DIODE SCHOTTKY 50V 1A DO213AB Product overview: SGL41-50-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-50-E3/97 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 1A DO213AB Product overview: SGL41-50-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-50-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SGL41-50-E3/97 - 1095601-SGL41-50-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SGL41-50-E3/97
1095601-SGL41-50-E3/97
Diodes, Rectifiers - Single - SGL41-50-E3/97 1095601-SGL41-50-E3/97
Manufacturer: Vishay Win Source Part Number: 1095601-SGL41-50-E3/ 97 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095601-SGL41-50-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SGL41-50-E3/97 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SGL41-50-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers SGL41-50-E3/97
DIODE SCHOTTKY 50V 1A GL41

DIODE SCHOTTKY 50V 1A GL41

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SGL41-50-E3/97
Schottky Diodes & Rectifiers SGL41-50-E3/97
Schottky Diodes & Rectifiers 50 Volt 1.0 Amp 30 Amp IFSM

Schottky Diodes & Rectifiers 50 Volt 1.0 Amp 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SGL41-50-E3/97-ND 280-SGL41-50-E3/97 1095601-SGL41-50-E3/97 SGL41-50-E3/97 SGL41-50-E3/97
Product Name Single Diodes Schottky 50V 1A Diode and Rectifier Diodes, Rectifiers - Single - SGL41-50-E3/97 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-213AB MELF (DO-213AB)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data