Manufacturer: Vishay
Win Source Part Number: 320063-SGL41-40HE3/9
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: SGL41-40
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SMS140; SGL41-40; 5819SME3;
Introduction Date: October 14, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)
DIODE SCHOTTKY 40V 1A GL41 Product overview: SGL41-40HE3/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-40HE3/96 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A GL41
Schottky Diodes & Rectifiers 40 Volt 1.0 Amp 30 Amp IFSM
DIODE; Diode Type:Schottky; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 320063-SGL41-40HE3/96 | SGL41-40HE3/96-ND | 280-SGL41-40HE3/96 | SGL41-40HE3/96 | SGL41-40HE3/96 | 09N3521 |
| Product Name | Diodes, Rectifiers - Single - SGL41-40HE3/96 | Single Diodes | Schottky 40V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode; Diode Type Vishay |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-213AB | Tape & Reel (TR) | MELF (DO-213AB) | |||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |