The Vishay diode configuration, part number 26AC3292, is a surface mount Schottky barrier rectifier housed in a DO-213AB package. It features a maximum repetitive peak reverse voltage ranging from 20V to 60V, with a typical average forward current rating of 1.0A. The forward voltage drop is specified at 0.50V to 0.70V, depending on the specific variant. The device can handle a peak forward surge current of up to 30A and operates within a junction temperature range of -55°C to +150°C. This diode is suitable for applications in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection. It is AEC-Q101 qualified, ensuring reliability in automotive applications, and meets MSL level 1 standards for moisture sensitivity. The diode's construction includes a guard ring for overvoltage protection, contributing to its low power losses and high efficiency. The terminals are matte tin plated and solderable, complying with industry standards.
Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 26AC3292 |
| Product Name | Diode Configuration Vishay |
| RoHS Compliant | RoHS |