Vishay Precision Group Schottky 30V 1A Diode and Rectifier SGL41-30-E3/96

Description
Diode Schottky 30V 1A 2-Pin DO-213AB T/R Product overview: SGL41-30-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-30-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 1A 2-Pin DO-213AB T/R Product overview: SGL41-30-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-30-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-SGL41-30-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-SGL41-30-E3/96
Schottky 30V 1A Diode and Rectifier 280-SGL41-30-E3/96
Diode Schottky 30V 1A 2-Pin DO-213AB T/R Product overview: SGL41-30-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-30-E3/96 can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin DO-213AB T/R Product overview: SGL41-30-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-30-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SGL41-30-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - SGL41-30-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - SGL41-30-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SGL41-30-E3/96 - 106518-SGL41-30-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SGL41-30-E3/96
106518-SGL41-30-E3/96
Diodes, Rectifiers - Single - SGL41-30-E3/96 106518-SGL41-30-E3/96
Manufacturer: Vishay Win Source Part Number: 106518-SGL41-30-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106518-SGL41-30-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SGL41-30-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SGL41-30-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers SGL41-30-E3/96
DIODE SCHOTTKY 30V 1A GL41

DIODE SCHOTTKY 30V 1A GL41

Supplier's Site
Schottky Rectifier, 1A 30V Do-213Ab; Diode Type Vishay - 77K2207 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 30V Do-213Ab; Diode Type Vishay
77K2207
Schottky Rectifier, 1A 30V Do-213Ab; Diode Type Vishay 77K2207
SCHOTTKY RECTIFIER, 1A 30V DO-213AB; Diode Type:Schottky; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 30V DO-213AB; Diode Type:Schottky; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A 30V Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 05R5716 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 30V Do-213Ab; Repetitive Peak Reverse Voltage Vishay
05R5716
Schottky Rectifier, 1A 30V Do-213Ab; Repetitive Peak Reverse Voltage Vishay 05R5716
SCHOTTKY RECTIFIER, 1A 30V DO-213AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 30V DO-213AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SGL41-30-E3/96
Schottky Diodes & Rectifiers SGL41-30-E3/96
Schottky Diodes & Rectifiers Vr/30V Io/1A

Schottky Diodes & Rectifiers Vr/30V Io/1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 280-SGL41-30-E3/96 SGL41-30-E3/96GICT-ND 106518-SGL41-30-E3/96 SGL41-30-E3/96 77K2207 05R5716 SGL41-30-E3/96
Product Name Schottky 30V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SGL41-30-E3/96 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A 30V Do-213Ab; Diode Type Vishay Schottky Rectifier, 1A 30V Do-213Ab; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Package Cut Tape DO-213AB DO-213AB MELF (DO-213AB)
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data