Vishay Intertechnology, Inc. Single Diodes SGL41-20-E3/97

Description
Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SGL41-20-E3/97-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SGL41-20-E3/97-ND
Single Diodes SGL41-20-E3/97-ND
Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281796-SGL41-20-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281796-SGL41-20-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281796-SGL41-20-E3/97
Win Source Part Number: 1281796-SGL41-20-E3/ 97 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-213AB, MELF Supplier Device Package: GL41 (DO-213AB) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SGL41

Win Source Part Number: 1281796-SGL41-20-E3/97
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-213AB, MELF
Supplier Device Package: GL41 (DO-213AB)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SGL41

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-SGL41-20-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-SGL41-20-E3/97
Schottky 20V 1A Diode and Rectifier 280-SGL41-20-E3/97
SCHOTTKY 20V 1A 2PIN DO-213AB - Tape and Reel Product overview: SGL41-20-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-20-E3/97 can be used for catalog matching and distributor lookup.

SCHOTTKY 20V 1A 2PIN DO-213AB - Tape and Reel Product overview: SGL41-20-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-20-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SGL41-20-E3/97 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SGL41-20-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers SGL41-20-E3/97
DIODE SCHOTTKY 20V 1A GL41

DIODE SCHOTTKY 20V 1A GL41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SGL41-20-E3/97-ND 1281796-SGL41-20-E3/97 280-SGL41-20-E3/97 SGL41-20-E3/97
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 20V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package DO-213AB, MELF Tape and Reel
VF 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data