Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)
Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)
Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)
Manufacturer: Vishay
Win Source Part Number: 097381-SGL41-20-E3/9
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Diode Schottky 20V 1A 2-Pin DO-213AB T/R Product overview: SGL41-20-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-20-E3/96 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 1A 20V DO-213AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1A 20V DO-213AB, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers Vr/20V Io/1A
DIODE SCHOTTKY 20V 1A GL41
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SGL41-20-E3/96GIDKR-ND | 097381-SGL41-20-E3/96 | 280-SGL41-20-E3/96 | 05R5714 | SGL41-20-E3/96 | SGL41-20-E3/96 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SGL41-20-E3/96 | Schottky 20V 1A Diode and Rectifier | Schottky Rectifier, 1A 20V Do-213Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | DO-213AB | Tape and Reel | DO-213AB | MELF (DO-213AB) | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| RoHS Compliant | RoHS | RoHS |