Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)
DIODE SCHOTTKY 20V 1A GL41 Product overview: SGL41-20/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-20/1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281954-SGL41-20/1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 4,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-213AB, MELF
Supplier Device Package: GL41 (DO-213AB)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SGL41
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SGL41-20/1-ND | 280-SGL41-20/1 | 1281954-SGL41-20/1 |
| Product Name | Single Diodes | Schottky 20V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |