Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0008209JA500

Description
82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR25H0008209JA500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR25H0008209JA500-ND
Through Hole Resistors SFR25H0008209JA500-ND
82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SFR25H0008209JA500-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details