Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0006800FR500

Description
680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR25H0006800FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0006800FR500CT-ND
Through Hole Resistors 56-SFR25H0006800FR500CT-ND
680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR25H0006800FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0006800FR500TR-ND
Through Hole Resistors 56-SFR25H0006800FR500TR-ND
680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 680 Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 33AK3660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680 Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay
33AK3660
Res, 680 Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay 33AK3660
RES, 680 OHM, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 680 OHM, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR25H0006800FR500CT-ND 33AK3660
Product Name Through Hole Resistors Res, 680 Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details