62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Res Metal Film 62Ohm 1% 1/2W ±100ppm/K Conformal Axial T/R Product overview: SFR25H0006209FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0006209FR50
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR25H0006209FR500CT-ND | 53-SFR25H0006209FR500 |
| Product Name | Through Hole Resistors | 62Ohm 2W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial | |
| Resistance Range | 62 ohms | 62 ohms |