Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0004703JR500

Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR25H0004703JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0004703JR500CT-ND
Through Hole Resistors 56-SFR25H0004703JR500CT-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR25H0004703JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0004703JR500TR-ND
Through Hole Resistors 56-SFR25H0004703JR500TR-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.5 W Resistor - 53-SFR25H0004703JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SFR25H Series 0.5 W 470 kOhms 5 % 100 PPM Standard Metal Film Resistor Product overview: SFR25H0004703JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0004703JR50 0 can be used for catalog matching and distributor lookup.

SFR25H Series 0.5 W 470 kOhms 5 % 100 PPM Standard Metal Film Resistor Product overview: SFR25H0004703JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0004703JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-SFR25H0004703JR500CT-ND 53-SFR25H0004703JR500
Product Name Through Hole Resistors 0.5 W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details