Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0003901FR500

Description
3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR25H0003901FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0003901FR500TR-ND
Through Hole Resistors 56-SFR25H0003901FR500TR-ND
3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR25H0003901FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0003901FR500CT-ND
Through Hole Resistors 56-SFR25H0003901FR500CT-ND
3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors 1/2W 3.9Kohms 1% SFR25H series Product overview: SFR25H0003901FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0003901FR50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors 1/2W 3.9Kohms 1% SFR25H series Product overview: SFR25H0003901FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0003901FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-SFR25H0003901FR500TR-ND 53-SFR25H0003901FR500
Product Name Through Hole Resistors 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details