RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 3.32 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR25H0003328FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 3.32 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 3.32 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0003328FR50
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-SFR25H0003328FR500 | BC4408CT-ND |
| Product Name | Through-Hole 0.5 W 3.32 ohm Resistor | Through Hole Resistors |
| Resistance Range | 3.32 ohms | 3.32 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | General Use |