RES 30.1K OHM 1/2W 1% AXIAL
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Resistor,Metal Alloy,30.1KOhms,350W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR25H0003012FR500CT-ND | 19M5349 |
| Product Name | Through Hole Resistors | Resistor,metal Alloy,30.1Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalAlloy |
| Mounting / Packaging | Axial |