2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES, 2.2KOHM, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR25H0002201JR500TR-ND | 33AK3655 |
| Product Name | Through Hole Resistors | Res, 2.2Kohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | |
| Tolerance | 5 +/- % |