Vishay Intertechnology, Inc. 2W Resistor SFR25H0002201FR500

Description
Metal Film Resistors 1/2W 2.2Kohms 1% SFR25H series Product overview: SFR25H0002201FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0002201FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors 1/2W 2.2Kohms 1% SFR25H series Product overview: SFR25H0002201FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0002201FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors 1/2W 2.2Kohms 1% SFR25H series Product overview: SFR25H0002201FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0002201FR50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors 1/2W 2.2Kohms 1% SFR25H series Product overview: SFR25H0002201FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0002201FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR25H0002201FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0002201FR500TR-ND
Through Hole Resistors 56-SFR25H0002201FR500TR-ND
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR25H0002201FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0002201FR500CT-ND
Through Hole Resistors 56-SFR25H0002201FR500CT-ND
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 2.2K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 85AH4161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
85AH4161
Res, 2.2K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 85AH4161
RES, 2.2K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2.2K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR25H0002201FR500 56-SFR25H0002201FR500TR-ND 85AH4161
Product Name 2W Resistor Through Hole Resistors Res, 2.2K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details