Vishay Precision Group 0.5W 2W Resistor SFR25H0002003FR500

Description
Res Metal Film 200K Ohm 1% 0.5W(1/2W) ±100ppm/°C AXL T/R Product overview: SFR25H0002003FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0002003FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 200K Ohm 1% 0.5W(1/2W) ±100ppm/°C AXL T/R Product overview: SFR25H0002003FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0002003FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 2W Resistor - 53-SFR25H0002003FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Resistor
53-SFR25H0002003FR500
0.5W 2W Resistor 53-SFR25H0002003FR500
Res Metal Film 200K Ohm 1% 0.5W(1/2W) ±100ppm/°C AXL T/R Product overview: SFR25H0002003FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0002003FR50 0 can be used for catalog matching and distributor lookup.

Res Metal Film 200K Ohm 1% 0.5W(1/2W) ±100ppm/°C AXL T/R Product overview: SFR25H0002003FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0002003FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4406CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4406CT-ND
Through Hole Resistors BC4406CT-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4406TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4406TR-ND
Through Hole Resistors BC4406TR-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR25H0002003FR500 BC4406CT-ND
Product Name 0.5W 2W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details