Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0001509FR500

Description
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4403TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4403TR-ND
Through Hole Resistors BC4403TR-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4403CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4403CT-ND
Through Hole Resistors BC4403CT-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 15Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 33AK3653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay
33AK3653
Res, 15Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay 33AK3653
RES, 15OHM, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 15OHM, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4403TR-ND 33AK3653
Product Name Through Hole Resistors Res, 15Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details