Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0001003FR500

Description
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4394CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4394CT-ND
Through Hole Resistors BC4394CT-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4394TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4394TR-ND
Through Hole Resistors BC4394TR-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 100K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 85AH4157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
85AH4157
Res, 100K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 85AH4157
RES, 100K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4394CT-ND 85AH4157
Product Name Through Hole Resistors Res, 100K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details