Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0001002JA500

Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR25H0001002JA500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR25H0001002JA500-ND
Through Hole Resistors SFR25H0001002JA500-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Sfr25H 5% A5 10K Vishay - 73P7027 - Newark, An Avnet Company
Chicago, IL, United States
Sfr25H 5% A5 10K Vishay
73P7027
Sfr25H 5% A5 10K Vishay 73P7027
SFR25H 5% A5 10K

SFR25H 5% A5 10K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR25H0001002JA500-ND 73P7027
Product Name Through Hole Resistors Sfr25H 5% A5 10K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details